EN
  • EN
  • DE

BQ3287EAMT

Part No BQ3287EAMT
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clock RTC Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP Module (0.61", 15.49mm)
Manufacturer Package 24-DIP Module (18.42x18.72)
RoHS State Request Verification
Win Source Part Number 1154314-BQ3287EAMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq3287
Introduction Date November 01, 2006
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ3287EAMT CAD Model

Description

Introducing the BQ3287EAMT Real-Time Clock Module from Texas Instruments

The BQ3287EAMT is a state-of-the-art Real-Time Clock (RTC) module designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This precision time-keeping device is essential for a variety of electronic applications, providing accurate time and date information with battery backup capabilities to maintain performance even when the main power supply is unavailable.

Key Features of the BQ3287EAMT

  • Integrated Timekeeping Function: At the heart of the BQ3287EAMT is a highly accurate real-time clock/calendar that tracks time in hours, minutes, and seconds, as well as the day, month, year, and even leap years through 2099.
  • Non-Volatile RAM: The device includes 114 bytes of user-accessible non-volatile RAM, ensuring that critical data is preserved across power cycles without the need for an external battery.
  • Automatic Power-Fail Detect: The built-in power-fail circuit automatically switches to backup battery power when a power failure is detected, ensuring uninterrupted operation of the timekeeping functions.
  • Programmable Alarm and Interrupt Functions: Users can set alarms for specific times, and the device can generate interrupts for system wake-up or other functions, enhancing its utility in time-sensitive applications.
  • Flexible Interface Options: The BQ3287EAMT is designed for easy interfacing with microprocessors via a multiplexed byte-wide interface, facilitating seamless integration into a wide range of systems.
  • Low Power Consumption: Optimized for energy efficiency, this RTC module is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.

Applications

The BQ3287EAMT is an ideal component for systems that require reliable timekeeping, such as:

  • Industrial control systems
  • Data loggers
  • Telematics
  • Electronic meters
  • POS terminals
  • Medical devices
  • Security systems

With its robust feature set and TI's commitment to quality, the BQ3287EAMT RTC module is a smart choice for designers and engineers looking to incorporate accurate timekeeping and data retention capabilities into their projects.

For more information, datasheets, and technical support, visit Texas Instruments' official website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess