EN
  • EN
  • DE

BQ3285LDSSTRG4

Part No BQ3285LDSSTRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, NVSRAM
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 5.5V
Voltage - Supply, Battery 2.4V ~ 4V
Current - Timekeeping (Max) 100µA @ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number BQ3285
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571623-BQ3285LDSSTRG4
Ultra Librarian 3D Model Ultra Librarian BQ3285LDSSTRG4 CAD Model

Description

Product Overview: BQ3285LDSSTRG4 by Texas Instruments

The BQ3285LDSSTRG4 is a state-of-the-art Real-Time Clock (RTC) module developed by Texas Instruments, designed to provide precise time and date information for a wide range of applications. This integrated circuit is particularly suitable for systems that require reliable timekeeping, even in the absence of power, thanks to its low power consumption and backup battery capabilities.

At the heart of the BQ3285LDSSTRG4 is a quartz crystal that oscillates at a stable frequency, ensuring high accuracy in timekeeping. This RTC module includes a built-in calendar, capable of tracking time, minutes, hours, days, weeks, months, and years, with automatic leap year compensation up to the year 2100. The device supports 24-hour or 12-hour formats with an AM/PM indicator, making it versatile for various end-user preferences.

The BQ3285LDSSTRG4 is equipped with an I2C interface that facilitates easy communication with microcontrollers and other digital systems. This allows for straightforward integration into embedded systems, consumer electronics, industrial controls, and other time-sensitive applications. The device's low power design ensures minimal power draw from the backup battery, thereby extending the life of your system in the event of a power outage.

Packaged in a compact, surface-mount SSOP (Shrink Small Outline Package), the BQ3285LDSSTRG4 is designed for space-constrained applications. It also features an automatic power-fail detect and switch circuitry, which transitions to the backup battery supply during power interruptions without missing a second.

In summary, the BQ3285LDSSTRG4 from Texas Instruments is a robust and reliable RTC solution that offers accuracy, low power consumption, and ease of integration. Whether it's for data logging, industrial timing, personal electronics, or any other application where time is of the essence, this RTC module is an excellent choice for maintaining accurate timekeeping.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess