EN
  • EN
  • DE

BQ3055DBTR

Part No BQ3055DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1154302-BQ3055DBTR
Manufacturer Homepage www.ti.com
Family Name BQ3055
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ3055DBTR CAD Model

Description

Introducing the BQ3055DBTR Battery Management IC by Texas Instruments

The BQ3055DBTR is a sophisticated battery management integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This high-precision device is designed to cater to the needs of modern, rechargeable battery-powered applications, ensuring efficient and reliable power management. With its compact form factor and advanced features, the BQ3055DBTR is an ideal choice for a wide range of portable devices.

At the heart of the BQ3055DBTR's functionality is its capacity to provide accurate fuel gauging for single-cell Li-Ion or Li-Polymer batteries. This is achieved through TI's patented Impedance Track™ algorithm, which offers outstanding gauge accuracy and helps maintain optimal battery health and longevity. The algorithm continuously adapts to the changing conditions of the battery, accounting for temperature, aging, and discharge rate, ensuring precise battery capacity monitoring.

The device also includes a range of integrated safety features designed to protect the battery from conditions that could lead to damage or unsafe operation. These protections include voltage, current, and temperature monitoring, which help to prevent overcharging, over-discharging, and overheating. Additionally, the BQ3055DBTR supports SHA-1 Authentication to prevent the use of counterfeit or unauthorized batteries, enhancing the overall safety and reliability of the system it is integrated into.

Communication with the host system is facilitated through an I2C interface, which allows for easy integration into existing designs. The BQ3055DBTR provides detailed information about the battery, such as remaining capacity (mAh), state-of-charge (%), run-time to empty, battery voltage, and temperature, which can be used to inform users about the status of their device's battery life.

Designed with flexibility in mind, the BQ3055DBTR comes in a small 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Whether it's for smartphones, tablets, digital cameras, or other portable electronics, the BQ3055DBTR from Texas Instruments is a reliable and efficient solution for advanced battery management.

For engineers and designers looking to enhance the performance and safety of their battery-powered devices, the BQ3055DBTR offers a high-quality, feature-rich solution that stands out in the field of power management technology.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4777 $53.9108
10+ $11.0587 $110.5870
15+ $10.7131 $160.6965
20+ $10.3675 $207.3500
25+ $10.0219 $250.5475
34+ $8.9852 $305.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess