The BQ29729DSET is a cutting-edge battery protection device from Texas Instruments, designed to enhance the safety and longevity of single-cell lithium-ion or lithium-polymer battery packs. This device is a crucial component for portable electronics, ensuring that the battery operates within safe parameters to prevent damage and ensure user safety.
Key Features
- Voltage Protection: The BQ29729DSET offers comprehensive voltage protection, including overcharge, overdischarge, and short-circuit protection. This ensures the battery remains within the safe operating voltage range.
- Current Sensing: With its precision current sensing capabilities, the device can accurately detect overcurrent conditions and respond swiftly to protect the battery pack.
- Temperature Monitoring: The integrated temperature monitoring feature allows the device to keep track of the battery's temperature, providing protection against overheating.
- Low Power Consumption: Designed for efficiency, the BQ29729DSET boasts low quiescent current, which minimizes power consumption when the battery is in standby mode, thus preserving battery life.
- Compact Design: The device comes in a small, surface-mount package, making it ideal for space-constrained applications.
Applications
The BQ29729DSET is versatile and can be utilized in a wide range of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Wearable Technology
- Portable Medical Devices
- And other single-cell lithium-ion or lithium-polymer battery-powered devices
Technical Specifications
With its robust feature set, the BQ29729DSET provides reliable protection by employing a variety of technical specifications:
- Supply Voltage Range: 2.2V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Delay Times: Programmable for overcharge, overdischarge, and short-circuit conditions.
- Package: 8-pin DSET
For engineers and designers looking for a reliable battery protection solution, the BQ29729DSET from Texas Instruments offers a perfect blend of performance, precision, and durability, making it an essential component for modern portable electronics.