The BQ29716DSET is a state-of-the-art protection integrated circuit (IC) from Texas Instruments, designed specifically for single-cell lithium-ion or lithium-polymer batteries. This advanced chip is a crucial component for any portable device that relies on rechargeable batteries, as it ensures the longevity and safety of the battery by providing a range of protection features.
Key Features
- Voltage Protection: The BQ29716DSET offers overcharge voltage protection that guards the battery against voltage spikes, and over-discharge voltage protection that prevents the battery from draining below a critical level.
- Current Protection: It also includes charge overcurrent protection and discharge overcurrent protection to safeguard the battery from excessive currents that could potentially cause damage or overheating.
- Short Circuit Protection: In the event of a short circuit, this IC rapidly responds to protect the battery from severe damage.
- Temperature Protection: An integral feature of the BQ29716DSET is its temperature monitoring capabilities, which ensure the battery operates within a safe temperature range.
- Delay Times: Programmable delay times for overcurrent and short circuit protection allow for fine-tuning of the protection functions to match specific battery requirements.
Applications
The BQ29716DSET is versatile and can be used in a multitude of applications, including:
- Smartphones and tablets
- Portable media players
- E-Readers
- Wearable technology
- Electronic cigarettes
- Personal health and fitness devices
Technical Specifications
- Package: 8-pin WSON (DSE)
- Operating Temperature Range: -40°C to +85°C
- Battery Chemistry: Lithium-ion and Lithium-polymer
- Cell Configuration: Single-cell
For designers and engineers looking to incorporate reliable battery protection in their portable electronic projects, the BQ29716DSET from Texas Instruments represents a robust, feature-rich solution. Its compact form factor and comprehensive protection capabilities make it an ideal choice for safeguarding the next generation of portable devices.