EN
  • EN
  • DE

SMBJ5925A/TR13

Part No SMBJ5925A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5925
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281017-SMBJ5925A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5925A/TR13 CAD Model

Description

Microchip Technology's SMBJ5925A/TR13 Zener Diode

The SMBJ5925A/TR13 is a robust and highly reliable Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is part of Microchip's extensive SMBJ series, known for their superior performance in voltage stabilization tasks.

Key Features:

  • Voltage Regulation: The SMBJ5925A/TR13 offers a nominal Zener voltage of 110V, making it suitable for high-voltage applications that require stable voltage regulation.
  • Power Dissipation: With a power dissipation capability of 3W, this Zener diode can handle significant power levels, ensuring reliable operation even under stressful conditions.
  • Surface Mount Package: The device comes in a DO-214AA package, also known as an SMB package, which is ideal for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand high surge currents, protecting sensitive electronic components from voltage spikes and transients.
  • Thermal Stability: The SMBJ5925A/TR13 operates effectively over a wide temperature range, maintaining its performance characteristics consistently.

Applications:

The versatility of the SMBJ5925A/TR13 makes it an excellent choice for a variety of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Voltage reference in precision circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMBJ5925A/TR13 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. Whether used in commercial, industrial, or automotive environments, this Zener diode is designed to deliver consistent results, making it a trusted component for engineers and designers alike.

Overall, the SMBJ5925A/TR13 Zener diode is a testament to Microchip Technology's dedication to providing advanced electronic components that meet the evolving needs of modern technology.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess