EN
  • EN
  • DE

1N5926CP/TR12

Part No 1N5926CP/TR12
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 1.5W DO204AL  /  Zener Diode 11 V 1.5 W ±2% Through Hole DO-204AL (DO-41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±2%
Power - Max 1.5 W
Impedance (Max) (Zzt) 5.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Base Product Number 1N5926
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 4,000
Win Source Part Number 1035344-1N5926CP/TR12
Ultra Librarian 3D Model Ultra Librarian 1N5926CP/TR12 CAD Model

Description

Product Overview: 1N5926CP/TR12 from Microchip Technology

The 1N5926CP/TR12 is a robust zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality zener diode is designed to provide precise voltage regulation and is commonly used in a variety of electronic circuits for voltage clamping and voltage reference purposes.

Key Features

  • Voltage Regulation: The 1N5926CP/TR12 offers a nominal zener voltage of 15V, making it suitable for applications that require a regulated voltage of this level.
  • Power Dissipation: With a power dissipation of 1.5W, this zener diode can withstand moderate levels of power while maintaining its voltage regulation capabilities.
  • Package Type: The device comes in a durable DO-41 package, which is a standard diode package known for its reliability and ease of mounting on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to handle surge currents effectively, ensuring protection against transient voltage spikes that can occur in electronic circuits.
  • Tolerance: The zener voltage tolerance is specified at ±5%, providing a stable and reliable voltage reference for precision circuits.
  • Operating Temperature: The 1N5926CP/TR12 can operate over a wide temperature range, making it versatile for use in various environments and applications.

Applications

Thanks to its stable zener voltage and power dissipation capabilities, the 1N5926CP/TR12 is an excellent choice for a range of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Waveform shaping
  • Switching operations
  • Reference elements in precision circuitry

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 1N5926CP/TR12 is no exception. This zener diode is manufactured to meet high standards, ensuring consistent performance and a long operational life for your electronic projects and products.

Whether you are designing a new power supply or looking to enhance the stability of an existing circuit, the 1N5926CP/TR12 from Microchip Technology is a reliable component that will help you achieve your design objectives with confidence.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess