EN
  • EN
  • DE

SMBJ5353B/TR13

Part No SMBJ5353B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 5W SMBJ  /  Zener Diode 16 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5353
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094166-SMBJ5353B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5353B/TR13 CAD Model

Description

Microchip Technology's SMBJ5353B/TR13 Zener Diode

The SMBJ5353B/TR13 from Microchip Technology is a robust Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This high-performance component is essential for maintaining stable operation in systems that require precise voltage control and protection against voltage spikes.

Key Features

  • Voltage Regulation: The SMBJ5353B/TR13 offers excellent voltage stability, making it ideal for use in power supply circuits where a constant voltage is crucial for the proper functioning of sensitive electronic components.
  • Surge Protection: This Zener diode is capable of absorbing high transient power spikes, safeguarding other components in the circuit from potential damage caused by voltage surges.
  • High Power Rating: With its ability to dissipate high power, the SMBJ5353B/TR13 can handle significant energy without compromising performance, ensuring long-term reliability.
  • Compact Package: The device comes in a small-bodied SMB package, making it suitable for space-constrained applications without sacrificing power handling capabilities.

Applications

The SMBJ5353B/TR13 is versatile and can be integrated into various electronic systems, including:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Industrial control panels and automation systems
  • Telecommunication devices including routers and switches
  • Automotive electronics for voltage regulation and transient suppression

Technical Specifications

Microchip Technology has engineered the SMBJ5353B/TR13 with the following technical specifications:

  • Nominal Zener Voltage: The diode has a nominal Zener voltage, which is the voltage at which the device maintains a constant voltage across its terminals.
  • Package Type: It is provided in a Surface-Mount Device (SMD) SMB package, which is suitable for automated PCB assembly processes and allows for efficient heat dissipation.
  • Operating Temperature Range: The device is designed to operate reliably over a wide temperature range, ensuring stable performance in various environmental conditions.

Overall, the SMBJ5353B/TR13 Zener diode from Microchip Technology is a reliable and efficient solution for circuit designers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess