EN
  • EN
  • DE

BQ29701DSER

Part No BQ29701DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6-SON / Cost-Effective Voltage and Current Protection Integrated Circuit for Single-Cell Li-Ion and Li-Polymer Batteries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Part Number Series BQ29701
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802649-BQ29701DSER
Ultra Librarian 3D Model Ultra Librarian BQ29701DSER CAD Model

Description

Introducing the BQ29701DSER Battery Protection IC from Texas Instruments

The BQ29701DSER is a high-precision, single-cell lithium-ion battery protection integrated circuit (IC) designed by the renowned electronics manufacturer, Texas Instruments (TI). This advanced semiconductor is engineered to provide your portable electronics with reliable safety features, ensuring both longevity and efficiency in battery management.

At the heart of the BQ29701DSER lies its ability to safeguard lithium-ion batteries from the common dangers that can compromise their performance and safety. It is specifically tailored to protect against overcharge, over-discharge, and over-current conditions, which are critical for maintaining the health and operational safety of battery-powered devices.

Key Features of the BQ29701DSER

  • Overcharge Protection: The IC monitors the voltage levels of the battery, disconnecting the charging circuit once it detects a voltage higher than the permissible threshold. This prevents the battery from reaching unsafe voltage levels that could lead to overheating or potential failure.
  • Over-discharge Protection: To prevent battery damage due to excessive discharge, the BQ29701DSER disconnects the load when the battery voltage drops below a certain level, preserving the cell's integrity and extending its life.
  • Over-current Protection: In scenarios where a high current draw occurs, the device acts quickly to disconnect the battery, thereby preventing damage from short circuits or excessive power draw.
  • Compact Design: The IC is housed in a small package, making it ideal for space-constrained applications where board real estate is at a premium.
  • High Accuracy: Texas Instruments' commitment to precision is evident in the BQ29701DSER's design, which ensures accurate monitoring and response to battery conditions.

The BQ29701DSER is a testament to TI's dedication to innovation and quality in the field of battery management systems. It is a perfect solution for a wide range of portable devices, including smartphones, tablets, digital cameras, and other personal electronics that demand reliable battery protection mechanisms.

By integrating the BQ29701DSER into your device's design, you are choosing an industry-leading product that not only enhances safety but also contributes to the overall performance and reliability of your battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1450 $50.0250
845+ $0.1190 $100.5550
1,305+ $0.1153 $150.4665
1,795+ $0.1115 $200.1425
2,320+ $0.1078 $250.0960
3,105+ $0.0967 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,250 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess