Product Overview: Texas Instruments BQ294533DRVR
The BQ294533DRVR is a specialized integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact device is part of TI's extensive battery management product line, specifically tailored for the protection of single-cell lithium-ion or lithium-polymer batteries.
Key Features
- Voltage Protection: The BQ294533DRVR offers precise overvoltage protection to ensure that the battery voltage does not exceed safe limits, which is crucial for maintaining battery health and preventing potential safety issues.
- Programmability: Designers can program the overvoltage protection threshold according to their specific requirements, providing flexibility across different applications.
- High-Accuracy Sensing: With high-accuracy voltage sensing, the device can reliably detect and respond to overvoltage conditions, safeguarding the battery and connected electronics.
- Low Power Consumption: The device is designed for low quiescent current, minimizing the power drain on the battery when the system is in standby mode, thereby extending battery life.
- Compact Form Factor: Housed in a small 6-pin SON package, the BQ294533DRVR is ideal for portable applications where space is at a premium.
Applications
The BQ294533DRVR is well-suited for a variety of applications that require reliable battery protection, including but not limited to:
- Smartphones and tablets
- Portable media players
- Handheld gaming devices
- Personal digital assistants (PDAs)
- Electronic books (e-books)
- Other portable consumer electronics
Technical Specifications
Some of the technical specifications for the BQ294533DRVR include:
- Overvoltage protection threshold: Programmable
- Package type: 6-pin SON
- Operating temperature range: -40°C to +85°C
- Supply voltage range: Typically 2.5V to 5.5V
In summary, the BQ294533DRVR from Texas Instruments is a highly reliable and versatile protection IC for single-cell lithium batteries, offering programmable overvoltage protection with high accuracy and low power consumption in a compact package. Its adaptability makes it an excellent choice for engineers and designers looking to enhance the safety and longevity of their battery-powered devices.