EN
  • EN
  • DE

BQ2940SN-C410TR

Part No BQ2940SN-C410TR
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958975-BQ2940SN-C410TR
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ2940SN-C410TR CAD Model

Description

Product Overview: Texas Instruments BQ2940SN-C410TR

The BQ2940SN-C410TR is a state-of-the-art battery protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to safeguard Lithium-ion batteries from failures due to overcharging, a critical aspect for maintaining both performance and safety in battery-powered devices.

Key Features

  • Voltage Protection: The BQ2940SN-C410TR provides precise overvoltage protection, ensuring that the battery voltage does not exceed the safe threshold. It is designed to monitor and respond to multiple cell configurations, making it versatile for various applications.
  • High-Accuracy Sensing: With its high-accuracy voltage detection capabilities, the device can detect overvoltage conditions with great precision, which is essential for the longevity and reliability of the battery.
  • Low Power Consumption: The device has a low quiescent current, which minimizes power consumption when in operation, thereby extending the overall battery life of the application it is used in.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in diverse environments and applications.
  • Compact Packaging: The BQ2940SN-C410TR comes in a small-outline package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes.

Applications

The BQ2940SN-C410TR is versatile and can be employed in various applications where Lithium-ion battery protection is paramount. This includes consumer electronics such as smartphones, laptops, and portable gaming devices, as well as more demanding applications like power tools, electric vehicles, and energy storage systems.

Quality and Reliability

As with all Texas Instruments products, the BQ2940SN-C410TR is built to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and consumer applications. Customers can trust that this battery protection IC will provide a reliable safeguard for their battery-powered solutions.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess