EN
  • EN
  • DE

AD664BD-UNI

Part No AD664BD-UNI
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Monolithic 12-Bit Quad DAC | IC DAC 12BIT V-OUT 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5, ±0.5 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-CDIP
Supplier Device Package 28-CDIP
Mounting Style Through Hole
Family Part Number AD664
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136758-AD664BD-UNI
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD664BD-UNI CAD Model

Description

The AD664BD-UNI is a monolithic 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., renowned for its high precision and reliability in critical applications. This integrated circuit is part of the AD664 series, which is known for its versatility and ease of use in various digital control systems.

Key Features

  • Resolution: 12-bit accuracy ensures fine granularity in analog output, providing precise control for your applications.
  • Quad DAC: Features four DACs in one package, allowing for compact and efficient design solutions.
  • Unipolar Voltage Output: The UNI version provides a unipolar output, which is ideal for systems that require a positive voltage range.
  • On-Chip Output Amplifiers: Each DAC channel includes its own output amplifier, enabling direct connection to the load without additional buffering.
  • High Stability: Built-in precision voltage reference ensures stable performance over a wide range of temperatures and power supply variations.
  • Flexible Interface: Compatible with various microprocessors and digital systems, thanks to its versatile logic inputs.

Applications

The AD664BD-UNI is suitable for a wide array of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Robotics and process control
  • Data acquisition systems
  • Precision instrumentation

Technical Specifications

Parameter Value
Resolution 12-Bit
Number of Channels 4
Output Type Unipolar
Settling Time 8 µs
Package Type 24-Pin Cerdip
Operating Temperature -55°C to +125°C

With the AD664BD-UNI, Analog Devices Inc. provides an efficient solution for precision digital-to-analog conversion, ensuring high performance and consistency for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $479.6461 $479.6461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess