EN
  • EN
  • DE

BQ29209DRBT

Part No BQ29209DRBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2CELL 8SON / Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number BQ29209
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BQ29209DRBT-ND,TEXTISBQ29209DRBT,2156-BQ29209DRBT,296-49154-6,296-49154-1,296-49154-2
Standard Package 250
Win Source Part Number 971596-BQ29209DRBT
Ultra Librarian 3D Model Ultra Librarian BQ29209DRBT CAD Model

Description

The BQ29209DRBT is a highly integrated battery charge management IC from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to the needs of single-cell lithium-ion or lithium-polymer battery-powered systems, this compact and efficient chip offers a comprehensive solution for battery charging and power management.

Key Features

  • Charge Control: The BQ29209DRBT provides precise control over the battery charging process, ensuring optimal charging rates and enhancing battery longevity. It supports multiple charging phases, including pre-charge, fast charge, and termination.
  • Voltage Regulation: With an accurate voltage regulation system, it ensures the battery is charged to its peak voltage without overcharging, which is crucial for maintaining battery health.
  • Current Monitoring: The device includes integrated current-sensing capabilities, allowing for real-time monitoring of charge and discharge currents, which is essential for protecting the battery from overcurrent conditions.
  • Temperature Protection: The BQ29209DRBT is equipped with temperature monitoring features that prevent charging in extreme temperature conditions, safeguarding the battery and the device.
  • Power Efficiency: This IC is designed for high power efficiency, reducing heat generation and power loss during operation, which is vital for portable and wearable devices.
  • Compact Form Factor: Available in a small SON package (DRB), the BQ29209DRBT is ideal for space-constrained applications, enabling designers to maintain sleek and compact device designs.

Applications

The BQ29209DRBT is suitable for a wide range of applications where efficient charging and power management are critical. These include:

  • Smartphones and tablets
  • Wearable technology
  • Portable gaming devices
  • Personal digital assistants (PDAs)
  • Bluetooth headsets and accessories

With its robust feature set and reliable performance, the BQ29209DRBT from Texas Instruments stands out as a premier choice for designers looking to integrate advanced battery management into their products.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9130 $50.2150
135+ $0.7491 $101.1285
210+ $0.7257 $152.3970
285+ $0.7023 $200.1555
370+ $0.6789 $251.1930
495+ $0.6087 $301.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,550 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess