EN
  • EN
  • DE

BQ28550DRZT

Part No BQ28550DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description bq28550 Single Cell Li-Ion Battery Gas Gauge and Protection | IC BATT GAS GAUGE LIION 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Family Part Number BQ28550
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 737427-BQ28550DRZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ28550DRZT CAD Model

Description

The Texas Instruments BQ28550DRZT is a sophisticated battery management integrated circuit (IC) designed to cater to the advanced requirements of modern portable applications. This high-precision IC is specifically engineered to maintain and monitor Li-Ion and Li-Polymer batteries, ensuring safe and efficient operation over their entire life cycle.

Key Features

  • Advanced Battery Monitoring: The BQ28550DRZT provides real-time tracking of critical parameters such as voltage, current, temperature, and state of charge (SOC), allowing for precise battery management.
  • Impedance Track™ Technology: Equipped with TI's proprietary Impedance Track™ algorithm, the device offers highly accurate state-of-health (SOH) estimations, which are crucial for predicting battery life and performance.
  • Integrated Protection: This IC includes multiple protection features such as overcharge, over-discharge, short-circuit, and over-current protection, safeguarding the battery from potential damage due to abnormal operating conditions.
  • Configurable: The BQ28550DRZT is highly configurable, allowing designers to tailor the IC to specific application requirements through its accessible I2C interface.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal quiescent current, thereby reducing the overall power consumption of the system.

Applications

The versatility of the BQ28550DRZT makes it suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Medical Devices
  • Portable Industrial and Test Equipment

Technical Specifications

The BQ28550DRZT comes in a compact 12-pin SON package and is designed for single-cell battery configurations. It operates over a wide temperature range, making it reliable for use in various environmental conditions.

With the BQ28550DRZT, Texas Instruments continues to demonstrate its commitment to innovation in power management technology, providing solutions that enhance the performance and reliability of battery-powered devices.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2239 $69.6717
6+ $19.0555 $114.3330
9+ $18.4600 $166.1400
12+ $17.8645 $214.3740
15+ $17.2690 $259.0350
20+ $15.4826 $309.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess