EN
  • EN
  • DE

CC3220SF12ARGKT

Part No CC3220SF12ARGKT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK WI-FI AND INTERNET / Module 802.11b/g/n 2.484GHz 72000Kbps 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Memory Size 1MB Flash, 256kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 21
Operating Supply Voltage 2.1 V ~ 3.6 V
Current - Receiving 59mA
Current - Transmitting 223mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 771309-CC3220SF12ARGKT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC3220
ECCN 5A992.c
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC3220SF12ARGKT CAD Model

Description

Product Overview: CC3220SF12ARGKT

The CC3220SF12ARGKT is a state-of-the-art wireless microcontroller unit (MCU) from Texas Instruments that is part of the CC3220x family of products. Designed to streamline the development of Internet of Things (IoT) applications, this MCU offers a unique combination of high-performance computing, low-power consumption, and integrated wireless capabilities.

Key Features

  • Wireless Connectivity: Equipped with a dual-band (2.4 GHz and 5 GHz) Wi-Fi network processor, the CC3220SF12ARGKT provides robust and secure wireless connectivity that is essential for modern IoT devices.
  • Enhanced Security: With a built-in network stack and robust security features including WPA/WPA2 personal and enterprise security, SSL/TLS, and WPS 2.0 support, this MCU ensures the secure transmission of data.
  • Powerful ARM Cortex-M4 Core: At its heart, the CC3220SF12ARGKT features an ARM Cortex-M4 core with a clock speed of up to 80MHz, delivering high-performance processing capabilities for complex applications.
  • Integrated Memory: The device includes 1MB of on-chip Flash memory and 256KB of RAM, providing ample storage for application code and data without the need for external memory components.
  • Easy-to-Use Development Tools: Texas Instruments offers a comprehensive suite of development tools, including the SimpleLink™ CC32xx SDK, which simplifies the development process and accelerates time to market.

Applications

The CC3220SF12ARGKT is ideal for a wide range of IoT applications such as home automation, smart energy, wireless sensors and controls, and industrial automation. Its integrated features and powerful processing capabilities make it suitable for both simple and complex IoT solutions.

Package and Quality

This product is available in a compact QFN package that is conducive to space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the CC3220SF12ARGKT a trusted choice for engineers and developers looking to create dependable IoT products.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3981 $51.9905
12+ $8.5318 $102.3816
19+ $8.2652 $157.0388
26+ $7.9986 $207.9636
33+ $7.7320 $255.1560
44+ $6.9321 $305.0124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess