EN
  • EN
  • DE

BQ27320YZFT

Part No BQ27320YZFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 15DSBGA / Battery Battery Monitor IC Lithium Ion 15-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number BQ27320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISBQ27320YZFT,296-44125-2,296-44125-1,2156-BQ27320YZFT,296-44125-6
Standard Package 250
Win Source Part Number 1049569-BQ27320YZFT
Ultra Librarian 3D Model Ultra Librarian BQ27320YZFT CAD Model

Description

Texas Instruments BQ27320YZFT Battery Fuel Gauge

The BQ27320YZFT from Texas Instruments is a sophisticated battery fuel gauge solution that provides real-time monitoring of single-cell Li-Ion batteries to ensure optimum performance and reliability in portable applications. This advanced integrated circuit (IC) is part of the extensive Texas Instruments battery management portfolio and is designed to cater to the needs of modern, power-sensitive devices such as smartphones, digital cameras, and portable medical equipment.

With the implementation of the proprietary Impedance Track™ algorithm, the BQ27320YZFT offers a high level of accuracy in measuring the remaining battery capacity (mAh), state-of-charge (%), battery voltage (mV), and temperature. This algorithm allows for battery performance monitoring with minimal calibration, enhancing the user experience by providing precise data on the remaining battery life.

The BQ27320YZFT comes in a compact, 9-pin NanoFree™ (CSP) package, making it an ideal choice for space-constrained applications. The device operates over a wide temperature range, ensuring consistent performance under various environmental conditions. Additionally, it supports I2C communication interface for seamless integration with a host microcontroller, enabling developers to easily access battery parameters and customize the fuel gauge settings to match specific battery characteristics.

Key features of the BQ27320YZFT include:

  • Support for batteries with energy capacities from 3mAh to 5Ah
  • Programmable update rates for the battery fuel gauging
  • Low quiescent current, enhancing battery life in portable devices
  • Automatic or manual calibration to accommodate for aging batteries
  • Protection features such as overcurrent, short-circuit, and overvoltage detection

In summary, the BQ27320YZFT from Texas Instruments is an essential component for any battery-powered device designer looking to deliver accurate battery monitoring and extend device runtime. Its advanced features, combined with a small footprint, make it a leading solution in the battery fuel gauge market.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5124 $52.0992
19+ $5.3435 $101.5265
29+ $5.1766 $150.1214
40+ $5.0096 $200.3840
52+ $4.8426 $251.8152
70+ $4.3416 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess