EN
  • EN
  • DE

MAX5910ESA+

Part No MAX5910ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 65V Positive Voltage 8-Pin SOIC N / IC HOT-SWAP SWITCH 65V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 240mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 786590-MAX5910ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5910
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5910ESA+ CAD Model

Description

Maxim Integrated MAX5910ESA+ Hot-Swap Controller

The MAX5910ESA+ from Maxim Integrated is a sophisticated hot-swap controller designed to ensure safe insertion and removal of circuit boards from live backplanes. This compact and efficient device is housed in an 8-pin NSOIC package, making it an ideal solution for space-constrained applications. It is specifically engineered to manage inrush current, thereby preventing glitches on the power supply rail, and protecting both the removable card and the host system from the electrical hazards associated with hot-swapping.

One of the key features of the MAX5910ESA+ is its integrated charge pump, which is used to enhance the gate voltage of an external N-channel MOSFET. This allows the MOSFET to operate more efficiently, ensuring a low-voltage drop across the switch during normal operation. The device operates over a wide voltage range of 1V to 3.6V, which makes it suitable for low-voltage applications that are common in modern electronic systems.

The MAX5910ESA+ also boasts an adjustable current-limit threshold, which provides designers with the flexibility to set the maximum current according to their specific requirements. This is particularly useful in protecting the system against both short-circuit and over-current conditions. Additionally, the device features an auto-retry function that attempts to reconnect the load after a fault condition has been detected and cleared, thereby improving system reliability.

Another significant advantage of the MAX5910ESA+ is its built-in thermal overload protection. This feature helps to prevent damage to the MOSFET and the controlled load in the event of excessive power dissipation. The thermal protection works by turning off the MOSFET when the temperature exceeds a preset threshold, and then allowing it to cool down before attempting to turn it back on.

In summary, the Maxim Integrated MAX5910ESA+ is a robust and versatile hot-swap controller that offers a range of features designed to ensure safe and reliable operation in electronic systems. Its compact size, adjustable current limit, and comprehensive protection mechanisms make it an excellent choice for managing hot-swap events in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7561 $61.2927
17+ $7.1841 $122.1297
25+ $6.9600 $174.0000
35+ $6.7348 $235.7180
45+ $6.5107 $292.9815
60+ $5.8374 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess