EN
  • EN
  • DE

BQ27220YZFR

Part No BQ27220YZFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CL 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Monitor IC Lithium Ion 9-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, DSBGA
Case / Package 9-DSBGA
Family Name BQ27220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47202-6, 296-47202-2, 296-47202-1, BQ27220YZFR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864510-BQ27220YZFR
Ultra Librarian 3D Model Ultra Librarian BQ27220YZFR CAD Model

Description

Introducing the BQ27220YZFR Battery Fuel Gauge

The BQ27220YZFR is a state-of-the-art battery fuel gauge developed by Texas Instruments, designed to provide precise monitoring of single-cell lithium-ion batteries. This advanced chip is a crucial component for modern portable electronics, ensuring that users have accurate information about their battery's state-of-charge (SOC) and overall health.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ27220YZFR is TI's patented Impedance Track algorithm, which offers exceptional accuracy in measuring the remaining battery capacity. This technology adapts to changes in battery conditions over time, providing reliable SOC readings even as the battery ages.
  • Microcontroller Interface: The device includes an I2C interface that allows seamless communication with a host microcontroller. This makes it easy to integrate into a variety of systems and to retrieve vital battery information for further processing or display.
  • Low Power Consumption: Designed for efficiency, the BQ27220YZFR consumes minimal power, making it an ideal choice for battery-powered applications where energy conservation is critical.
  • Compact Form Factor: The small footprint of the device ensures that it can fit into space-constrained designs without compromising the performance or functionality of the final product.

Applications

The versatility of the BQ27220YZFR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Wearable technology such as fitness bands and smartwatches
  • Portable medical devices
  • Handheld gaming devices
  • Wireless speakers and headphones

Product Specifications

The BQ27220YZFR is packed with features that make it a robust solution for battery fuel gauging:

  • Supply Voltage Range: 2.5V to 4.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 9-pin ultra-thin small outline no-lead (USON)
  • RoHS Compliant

With the BQ27220YZFR, Texas Instruments continues to deliver innovative solutions for power management, helping designers create more reliable and user-friendly portable electronics that meet the demands of today's consumers.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5628 $50.6520
220+ $0.4618 $101.5960
340+ $0.4474 $152.1160
465+ $0.4329 $201.2985
600+ $0.4185 $251.1000
800+ $0.3752 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess