EN
  • EN
  • DE

TLC2932AIPWRG4

Part No TLC2932AIPWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLL Single 13MHz to 55MHz 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 75 MHz
Input CMOS
Lead Free Yes
Max Frequency 55 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -20 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 28 mA
Number of Circuits 1
Number of Elements 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
PLL Yes
Radiation Hardening No
RoHS Compliant
Weight 57.209338 mg
Win Source Part Number 1002374-TLC2932AIPWRG4
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2932AIPWRG4 CAD Model

Description

The Texas Instruments TLC2932AIPWRG4 is a high-precision, low-jitter voltage-controlled oscillator (VCO) designed for use in a wide range of electronic applications. This component is part of Texas Instruments' extensive range of clock and timing solutions, known for their reliability and performance.

Key Features:

  • Frequency Range: The device offers a broad frequency range, making it suitable for various applications including telecommunications, networking, and digital systems that require precise timing.
  • Low Phase Noise: With its low phase noise characteristic, the TLC2932AIPWRG4 ensures a clean signal output, which is crucial for high-performance systems where signal integrity is paramount.
  • Power Supply: The device operates from a single 5V supply, providing ease of integration into existing designs without the need for complex power management.
  • Output Options: It provides a differential output, which can be utilized for driving a PLL or other high-speed input circuits, enhancing signal stability and reducing susceptibility to noise.
  • Temperature Range: The VCO is designed to perform consistently across a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Packaging: Available in a TSSOP (Thin Shrink Small Outline Package), the TLC2932AIPWRG4 is designed for space-efficient PCB layouts and is suitable for automated assembly processes, thus facilitating mass production.

Applications:

The versatility of the TLC2932AIPWRG4 makes it an ideal choice for numerous applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed digital clocks
  • Phase-locked loop (PLL) circuits

With its precision and flexibility, the TLC2932AIPWRG4 from Texas Instruments is a robust solution for designers looking to incorporate a stable and reliable VCO into their electronic systems. Its integration-friendly features and high-quality performance make it a valuable component in any timing-critical application.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5453 $53.1795
31+ $3.3210 $102.9510
47+ $3.2088 $150.8136
68+ $2.9844 $202.9392
88+ $2.8722 $252.7536
109+ $2.7600 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess