EN
  • EN
  • DE

BQ25890RTWR/BQ25890RTWT

Part No BQ25890RTWR/BQ25890RTWT
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164402-BQ25890RTWR/BQ25890RTWT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ25890RTWR/BQ25890RTWT CAD Model

Description

The BQ25890RTWR and BQ25890RTWT from Texas Instruments are highly integrated battery charge management and system power path management devices designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-hungry applications. These state-of-the-art devices offer a rich array of features to ensure the optimal charging and power management of portable devices.

Key Features

  • High-Efficiency Charging: These chips support high-efficiency, fast charging by integrating a synchronous switch-mode charge pump and a system power path management feature.
  • Flexible Power Management: The BQ25890RTWR/BQ25890RTWT offer a wide range of input voltage support, typically from 3.9V to 14V, with high accuracy voltage and current regulation.
  • Intelligent Power Allocation: They intelligently allocate power between the system and battery charging, optimizing charging rates and maintaining system operation.
  • Comprehensive Safety: Multiple safety features are built-in, including battery temperature monitoring and protection, thermal regulation, input overvoltage protection, and safety timers.
  • Advanced Charging Algorithms: These devices come with programmable charging algorithms to accommodate various battery chemistries and thermal conditions.
  • Communication Interface: An I2C interface allows system designers to program and monitor various parameters such as input current limit, charge current, and voltage settings.

Applications

The BQ25890RTWR/BQ25890RTWT are suitable for a diverse array of applications. These include smartphones, tablets, digital cameras, portable gaming consoles, and other USB-charging consumer devices. Their versatility also makes them ideal for power banks, medical devices, and IoT devices where efficient charging and power management are critical.

Package Information

These devices are available in a 24-pin VQFN package, offering a compact footprint for space-constrained applications. The BQ25890RTWR and BQ25890RTWT versions may differ in their temperature range or other specific characteristics, catering to different application requirements.

With the BQ25890RTWR/BQ25890RTWT, Texas Instruments continues to provide advanced power management solutions that enhance the efficiency and safety of portable electronics.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.5994
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,360 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess