EN
  • EN
  • DE

AD8611ARZ-REEL7

Part No AD8611ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast, 4 ns Single-Supply Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 3 V ~ 5 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Maximum Quiescent Current 10mA, 4mA
CMRR, PSRR (Typ) 85dB CMRR, 73dB PSRR
Propagation Delay (Maximum) 5.5ns
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1138774-AD8611ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8611
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8611ARZ-REEL7 CAD Model

Description

Product Overview: AD8611ARZ-REEL7

The AD8611ARZ-REEL7 is a high-performance, precision single comparator from Analog Devices Inc., renowned for its fast response times and low power consumption. This component is part of a family of devices that offer a range of features tailored for a variety of applications requiring efficient and reliable voltage or current comparison.

Key Features

  • Fast Propagation Delay: One of the standout features of the AD8611ARZ-REEL7 is its exceptionally quick propagation delay, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: Despite its speed, the device is designed to operate with minimal power usage, ensuring energy efficiency in your designs.
  • Single Supply Operation: The comparator can function effectively with a single power supply, ranging from +2.5V to +5.5V, which simplifies power management in a circuit.
  • Rail-to-Rail Output: The output stage of the AD8611ARZ-REEL7 can swing close to the supply rails, maximizing the dynamic range available in single-supply operations.
  • Latch Function: It includes a latch feature that allows the user to hold the output state, adding to the flexibility and control within a system.
  • Overdrive Protection: The device is engineered to handle input overdrive situations gracefully, ensuring reliability and robustness in the face of unexpected input conditions.

Applications

The AD8611ARZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • High-speed signal processing
  • Automated test equipment
  • Data acquisition systems
  • Medical devices
  • Communication systems

Packaging and Quality

The device comes in a compact SOIC package and is supplied on a 7-inch reel, making it well-suited for automated manufacturing processes. As with all Analog Devices Inc. products, the AD8611ARZ-REEL7 is manufactured to high-quality standards, ensuring performance and reliability across its operational lifespan.

Whether you're designing for speed, efficiency, or precision, the AD8611ARZ-REEL7 offers a combination of features that make it an excellent choice for your comparator needs.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4007 $51.2056
20+ $5.2519 $105.0380
30+ $5.0878 $152.6340
41+ $4.9236 $201.8676
53+ $4.7595 $252.2535
71+ $4.2672 $302.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess