EN
  • EN
  • DE

AD5263BRUZ50-REEL7

Part No AD5263BRUZ50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Quad, 15 V, 256-Position, Digital Potentiometer with Pin-Selectable SPI/I2C | IC DGT POT 50KOHM 256TAP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface I2C, SPI
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 16.5V, ±4.5V ~ 7.5V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient 30ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD5263
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136050-AD5263BRUZ50-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5263BRUZ50-REEL7 CAD Model

Description

The AD5263BRUZ50-REEL7, manufactured by Analog Devices Inc., is a highly integrated digital potentiometer that offers a compact and precise solution for controlling and adjusting a wide range of electronic parameters in various applications. This digital potentiometer is designed to provide four 15-bit channels in one package, making it an ideal component for applications requiring multiple variable resistors.

Key Features:

  • Quad Channel Configuration: Equipped with four independent 15-bit digital potentiometers, the AD5263BRUZ50-REEL7 allows for simultaneous control of multiple channels, saving space and reducing complexity in circuit designs.
  • Wide Resistance Range: Each channel offers a resistance range of 50 kΩ, providing flexibility and precision in various control applications.
  • Non-volatile Memory: The device features non-volatile memory (EEPROM) to store and retain the resistance settings even when the power is turned off, ensuring consistent performance and quick start-up.
  • I2C Compatible Interface: The integration of an I2C-compatible serial interface facilitates easy communication with microcontrollers and other digital systems, allowing for digital control over the resistance settings.
  • Compact Packaging: The AD5263BRUZ50-REEL7 is available in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +105°C, it is reliable for use in harsh environments and across various industrial applications.

Applications:

The AD5263BRUZ50-REEL7 is highly versatile and can be used in a variety of applications, including:

  • Automatic Calibration Systems
  • Programmable Filters and Delays
  • Programmable Power Supplies
  • LED Brightness and Contrast Controls
  • Audio/Video Equipment

In conclusion, the AD5263BRUZ50-REEL7 from Analog Devices Inc. is a sophisticated and reliable choice for designers looking to implement adjustable resistance settings in their electronic designs. Its quad-channel design, non-volatile memory, and compatibility with I2C interfaces make it an efficient solution for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7627 $59.2881
7+ $16.2156 $113.5092
10+ $15.7088 $157.0880
14+ $15.2021 $212.8294
18+ $14.6954 $264.5172
23+ $13.1752 $303.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess