EN
  • EN
  • DE

BQ25890HRTWT

Part No BQ25890HRTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT MGMT LI-ION FAST 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Programmable Fault Protection Over Current, Over Temperature
Charge Current - Max 5A
Maximum Supply Voltage 14V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1024002-BQ25890HRTWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ25890HRTWT CAD Model

Description

Introducing the BQ25890HRTWT from Texas Instruments

The BQ25890HRTWT is a highly integrated battery charge management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced charging device is specifically crafted to cater to the needs of single-cell Li-Ion or Li-polymer batteries used in a broad range of portable applications.

One of the standout features of the BQ25890HRTWT is its support for high-efficiency fast charging. The device is capable of delivering up to 5A of charging current, ensuring that your devices are powered up quickly and efficiently. This feature makes it an ideal choice for modern smartphones, tablets, and other portable electronics that require quick turnaround times between charges.

Moreover, the BQ25890HRTWT is equipped with an array of safety features to protect your devices during the charging process. It includes input over-voltage protection, over-current protection, thermal regulation, and a battery temperature sensor input for JEITA temperature protection. These safety measures ensure that your devices are charged in a controlled and safe manner, prolonging their lifespan and maintaining their performance.

The device also boasts a flexible I2C interface, which allows for programmable charging parameters and the ability to query the status of the charge process. This means that designers can tailor the charging experience to the specific needs of their applications and can monitor the charging progress in real-time.

Furthermore, the BQ25890HRTWT is designed for efficiency. With a low quiescent current and high voltage input compatibility, it ensures minimal energy loss during charging, which not only saves power but also benefits the environment by reducing energy consumption.

Finally, the compact form factor of the BQ25890HRTWT makes it an easy fit for space-constrained applications. Its small size does not compromise its performance or its capability to deliver a safe and fast charging experience.

Whether you're developing the next generation of portable devices or looking to enhance the charging capabilities of existing products, the BQ25890HRTWT from Texas Instruments is a powerful, safe, and efficient solution that will meet the demands of your applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9123 $50.1765
120+ $0.8546 $102.5520
185+ $0.8257 $152.7545
265+ $0.7680 $203.5200
340+ $0.7391 $251.2940
425+ $0.7103 $301.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,620 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess