EN
  • EN
  • DE

BQ25713RSNT

Part No BQ25713RSNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number BQ25713
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372080-BQ25713RSNT
Ultra Librarian 3D Model Ultra Librarian BQ25713RSNT CAD Model

Description

Product Overview: BQ25713RSNT by Texas Instruments

The BQ25713RSNT is a cutting-edge battery charge controller designed by Texas Instruments, tailored for efficient management of power within portable devices. This highly integrated device is an optimal solution for a range of applications, including smartphones, tablets, and other mobile electronics that demand reliable and efficient charging capabilities.

Key Features

  • Adaptive Charging: The BQ25713RSNT supports a wide range of input voltages from 3.9V to 24V, which allows it to adapt to various power sources and optimize the charging process for efficiency and battery longevity.
  • USB Power Delivery Compatibility: It is designed to work seamlessly with the USB Power Delivery (USB PD) specification, enabling devices to negotiate for the optimum power transfer from the source.
  • Multi-Chemistry Support: This controller supports a variety of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, granting flexibility to manufacturers in choosing the appropriate battery technology for their products.
  • Integrated Charge FETs: The BQ25713RSNT incorporates internal NMOS FETs for charging and discharging, reducing the need for external components and simplifying the design process.
  • High-Efficiency Operation: Its high-efficiency power path optimizes power usage, reducing heat generation and increasing the overall performance of the charging process.
  • Configurable Charge Parameters: Manufacturers can configure important charge parameters such as current and voltage thresholds, ensuring that the charging process is tailored to the specific needs of the battery and device.

Applications

The versatility of the BQ25713RSNT makes it suitable for a broad spectrum of portable devices. Its advanced features are particularly beneficial in applications that require efficient power management, such as:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Portable Medical Equipment
  • Handheld Instruments
  • Wireless Speakers and Headphones

With the BQ25713RSNT, Texas Instruments continues to demonstrate its commitment to innovative power management solutions, providing the electronics industry with a reliable and high-performance charge controller that enhances the user experience of portable devices.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4624 $56.7744
13+ $7.7641 $100.9333
20+ $7.5214 $150.4280
28+ $7.2788 $203.8064
36+ $7.0362 $253.3032
48+ $6.3083 $302.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess