EN
  • EN
  • DE

BQ25703RSNR

Part No BQ25703RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE / Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Standard Package 1 pcs
Win Source Part Number 819652-BQ25703RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25703RSNR CAD Model

Description

The BQ25703RSNR from Texas Instruments is a state-of-the-art battery charge controller designed for a wide range of applications, from personal electronics to portable industrial equipment. This sophisticated device is engineered to manage and maintain the health of lithium-ion and lithium-polymer batteries, ensuring they are charged safely, efficiently, and with precision.

Key Features

  • Advanced Charging Algorithm: The BQ25703RSNR utilizes an intelligent charging protocol that can adapt to the specific needs of different battery chemistries, optimizing charge rates and extending battery life.
  • High-Efficiency Power Management: With an emphasis on energy conservation, this controller maximizes efficiency during the charging process, reducing heat generation and power loss.
  • Multi-Chemistry Support: Compatible with a variety of battery chemistries, this charge controller is versatile and can be used in numerous device configurations.
  • Integrated Safety Features: To protect the battery and the device, the BQ25703RSNR includes over-voltage, over-current, and thermal regulation safeguards.
  • Programmable Charging Parameters: Users can customize charging parameters via an I2C interface, allowing for tailored charging profiles for specific applications.

Applications

The BQ25703RSNR is ideal for a multitude of applications, including but not limited to:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Power Banks
  • Portable Medical Devices
  • Handheld Industrial Equipment

Technical Specifications

At the heart of its technical prowess, the BQ25703RSNR supports a wide input voltage range and provides an adjustable charging voltage. It also features a dynamic power management system that balances the power distribution between the system and battery charging operations.

Conclusion

With its robust feature set and flexible application range, the BQ25703RSNR from Texas Instruments stands out as an exemplary solution for modern battery charging requirements. Designers and engineers seeking a reliable and efficient charge controller will find this product to be an invaluable component in their power management arsenal.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9315 $55.4520
18+ $5.6874 $102.3732
28+ $5.5096 $154.2688
38+ $5.3319 $202.6122
49+ $5.1542 $252.5558
65+ $4.6210 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,974 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess