EN
  • EN
  • DE
  • IT

BQ25303JRTER

Part No BQ25303JRTER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description STANDALONE 1-CELL 17-V, 3.0-A BA  /  Charger IC Lithium Ion/Polymer 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 3A
Battery Pack Voltage 4.1V, 4.2V, 4.35V, 4.4V
Voltage - Supply (Max) 17V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25303JRTERTR,296-BQ25303JRTERCT,296-BQ25303JRTERDKR
Standard Package 3,000
Win Source Part Number 977157-BQ25303JRTER
Ultra Librarian 3D Model Ultra Librarian BQ25303JRTER CAD Model

Description

The Texas Instruments BQ25303JRTER is a cutting-edge, highly integrated battery charge management IC designed for a wide range of applications. This advanced chip is specifically engineered to cater to the needs of modern portable devices that require efficient and reliable battery charging solutions.

Key Features

  • High-Efficiency Charging: The BQ25303JRTER boasts a high level of charging efficiency, which is crucial for extending the battery life of portable devices and reducing heat generation during the charging process.
  • Flexible Power Management: This IC supports a variety of input sources and provides a flexible power management system, allowing it to adapt to different charging conditions and requirements.
  • Multi-Chemistry Support: It is compatible with a range of battery chemistries, including Li-Ion, Li-Polymer, and more, making it a versatile choice for a multitude of battery-powered applications.
  • Integrated Safety Features: The device includes multiple safety features such as overcharge protection, thermal regulation, and short-circuit protection, ensuring safe and reliable operation.
  • Compact Design: The BQ25303JRTER comes in a small-footprint package, which is ideal for space-constrained applications.

Applications

The Texas Instruments BQ25303JRTER is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers
  • Small Handheld Devices

Technical Specifications

With its advanced technical specifications, the BQ25303JRTER ensures seamless integration into various circuit designs:

  • Input Voltage Range: Optimized for portable device use cases
  • Charge Current: Programmable to suit different battery capacities
  • Package Type: Compact and robust packaging for easy integration
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

For engineers and designers seeking a reliable and efficient battery charging solution, the Texas Instruments BQ25303JRTER represents a premier choice that combines performance, versatility, and safety.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1777 $52.9965
105+ $0.9663 $101.4615
165+ $0.9361 $154.4565
225+ $0.9059 $203.8275
290+ $0.8757 $253.9530
385+ $0.7851 $302.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess