EN
  • EN
  • DE

BQ24745

Part No BQ24745
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154210-BQ24745
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24745 CAD Model

Description

The BQ24745 by Texas Instruments is a high-efficiency, synchronous battery charger, offering integrated compensation and system power selector logic for precision charging of multiple battery chemistries. It is particularly designed for portable applications, where efficient power management is crucial.

Key Features

  • Synchronous Switching MOSFETs: The integrated MOSFETs ensure efficient power conversion, which leads to reduced heat generation and improved charging speed.
  • Multi-Chemistry Support: The BQ24745 is capable of charging a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for various applications.
  • Adaptive Charging: With its ability to adapt to the needs of the connected battery, it can optimize the charging process to maximize battery life and performance.
  • System Power Selector: It features an automatic system power selector that chooses the best power source (AC adapter or battery) to power the system, ensuring efficient energy usage.

Applications

The BQ24745 is suitable for a broad range of portable devices, including:

  • Notebooks and ultrabooks
  • Tablets and mobile internet devices
  • Portable gaming consoles
  • Power tools
  • Other battery-powered electronics

Technical Specifications

The technical specifications of the BQ24745 include:

  • Input Voltage Range: 5V to 24V
  • Charge Current: Programmable up to 8A
  • Efficiency: High efficiency across a wide load range
  • Protection Features: Over-voltage, over-current, and thermal protection

Design and Development Support

Texas Instruments provides comprehensive design and development support for the BQ24745, including evaluation modules, application notes, and a dedicated technical support team to assist with design-in efforts.

For detailed product information, datasheets, and support resources, visit the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2206 $55.3236
14+ $7.5657 $105.9198
21+ $7.3292 $153.9132
29+ $7.0928 $205.6912
37+ $6.8564 $253.6868
49+ $6.1471 $301.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess