EN
  • EN
  • DE

BQ24620RVAT

Part No BQ24620RVAT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 16VQFN / Switching Battery Charger Li-Ion/Li-FePO4 10000mA 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1 ~ 7
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 26V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (3.5x3.5)
Win Source Part Number 770323-BQ24620RVAT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24620
Introduction Date March 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24620RVAT CAD Model

Description

Product Overview: Texas Instruments BQ24620RVAT

The BQ24620RVAT is a highly integrated switch-mode battery charge controller designed by Texas Instruments to bring efficiency and reliability to the charging of single-cell, Li-Ion or Li-polymer, and multi-cell lead-acid battery packs. This advanced solution is perfect for portable applications due to its compact design and powerful features.

Key Features

  • High-Efficiency Synchronous Switching: The BQ24620RVAT employs synchronous switching, allowing it to achieve efficiency levels of up to 95%. This not only conserves energy but also minimizes heat generation during the charging process.
  • Maximum Power Point Tracking (MPPT): Designed with solar charging applications in mind, the device includes an MPPT system that maximizes the energy harvested from solar panels, regardless of varying lighting conditions.
  • Adaptive Input Power Limiting: This feature protects the charging source by ensuring the power drawn does not exceed the charger's capability or the source's maximum output.
  • Integrated Charge FETs: The integration of charge FETs simplifies the circuit design and reduces the overall footprint of the charge controller on the PCB.

Applications

The BQ24620RVAT is versatile and can be used in various applications, including solar-powered chargers, portable medical devices, handheld equipment, and any application where efficient battery management is crucial.

Technical Specifications

  • Input Voltage Range: 5V to 28V
  • Battery Voltage Range: 1.5V to 28V
  • Charge Current: Programmable up to 10A
  • Charge Voltage Accuracy: ±0.5%
  • Operating Temperature Range: -40°C to 85°C

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the BQ24620RVAT is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance for critical applications.

With its advanced features and robust design, the BQ24620RVAT is a smart choice for developers looking to create efficient, reliable battery charging solutions.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3691 $50.5365
32+ $3.1559 $100.9888
50+ $3.0493 $152.4650
71+ $2.8361 $201.3631
92+ $2.7294 $251.1048
115+ $2.6228 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess