EN
  • EN
  • DE

BQ24610

Part No BQ24610
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with System Power Selector and Low Iq
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154195-BQ24610
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24610 CAD Model

Description

The BQ24610 is a highly integrated switch-mode battery charge controller designed by Texas Instruments, specifically tailored for charging Lithium-ion, Lithium-polymer, and Lithium Iron Phosphate batteries from various input sources including solar power. It is a versatile component that addresses the needs of modern portable devices by offering a flexible and efficient charging solution.

Key Features

  • Input Voltage Range: The device supports a wide range of input voltages from 5V to 28V, making it suitable for diverse applications.
  • Maximum Charge Current: It can deliver up to 10A of charge current, providing a quick charging solution for high-capacity batteries.
  • Integrated MPPT: The Maximum Power Point Tracking (MPPT) feature is specifically designed for solar charging applications, ensuring that the solar panel operates at its highest efficiency.
  • Battery Voltage Regulation: The BQ24610 offers precise regulation for various battery chemistries, with programmable voltage levels to match specific battery requirements.
  • Charge Status Indicators: It includes charge status outputs that signal the battery condition and charge phase, which can be used for LED indicators or interfaced with a host processor.

Applications

Due to its flexibility and high performance, the BQ24610 is ideal for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Solar powered systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

With advanced safety features such as overvoltage, overtemperature, and overcurrent protection, the BQ24610 ensures safe and reliable operation. Its small footprint and QFN package make it an excellent choice for compact designs. Additionally, the device supports a variety of charging profiles, which can be programmed via an I2C interface, allowing for a customized charging strategy tailored to the specific needs of the application.

For designers and engineers looking for a robust and flexible charging solution, the Texas Instruments BQ24610 provides an excellent balance of performance, integration, and ease of use, making it a top choice for next-generation battery-powered devices.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0758 $53.7900
115+ $0.8827 $101.5105
180+ $0.8551 $153.9180
245+ $0.8275 $202.7375
315+ $0.7999 $251.9685
420+ $0.7172 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess