EN
  • EN
  • DE

BQ24298RTWT

Part No BQ24298RTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN  /  Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6.2V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ24298
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISBQ24298RTWT,BQ24298RTWT-ND,-296-42099-1,296-42099-6,296-42099-1,296-42099-2,2156-BQ24298RTWT,-296-42099-1-ND
Standard Package 250
Win Source Part Number 967138-BQ24298RTWT
Ultra Librarian 3D Model Ultra Librarian BQ24298RTWT CAD Model

Description

Introducing the BQ24298RTWT Battery Charger from Texas Instruments

The BQ24298RTWT is a highly integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive and portable applications. Manufactured by Texas Instruments, this efficient and sophisticated charging solution is housed in a compact, 24-pin VQFN (RWT) package, making it an ideal choice for space-constrained environments.

Key Features

  • High-Efficiency Charging: The BQ24298RTWT offers a high-efficiency, 1.5A switch-mode battery charge management and system power path management function that ensures fast battery charging while maintaining a cool operating temperature.
  • Dual-Path Power: With its power path management feature, the device enables the system to be powered directly from the USB port or from the battery, optimizing for both system operation and battery charging.
  • Intelligent Power Management: The I2C controlled interface provides flexibility in adjusting charge parameters such as voltage, current, termination, and battery temperature monitoring, ensuring safe and efficient charging.
  • Safety Features: It incorporates a range of safety features including thermal regulation, input over-voltage protection, and battery temperature monitoring to safeguard against potential risks during charging.

Applications

The BQ24298RTWT is suitable for a variety of applications that require efficient power management and charging. These include but are not limited to:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras and Portable Audio/Video Players
  • Wearable Devices
  • Other USB Interface Power Tools and Devices

With its advanced charging algorithm and system power path optimization, the BQ24298RTWT from Texas Instruments stands out as a robust solution for modern electronic devices that demand reliable and fast charging capabilities. By choosing this product, designers and manufacturers can ensure their devices offer users an enhanced experience with extended battery life and efficient power management.

For more detailed information, technical specifications, and application support, visit the Texas Instruments product page.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess