EN
  • EN
  • DE

BQ24273YFFT

Part No BQ24273YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION 49DSBGA / Switching Battery Charger Li-Ion/Li-Pol 2500mA 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 10V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 770316-BQ24273YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24273
Introduction Date July 22, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24273YFFT CAD Model

Description

The BQ24273YFFT from Texas Instruments is a state-of-the-art battery management device designed for the modern needs of portable electronics. This integrated circuit is a highly efficient solution for charging and power management within a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered devices.

Key Features

  • Input Voltage Range: The BQ24273YFFT supports a flexible input voltage range, accommodating the various USB standards and adapters used in the industry.
  • Charge Current Regulation: It offers precise regulation of charge current, ensuring that the battery is charged safely and efficiently, which is crucial for extending the lifespan of the battery.
  • High Integration: This device integrates a synchronous switch-mode charger with power path management, which allows for instant-on operation even with a deeply discharged battery.
  • Power Management: The BQ24273YFFT provides a seamless transition between different power modes, optimizing performance for both active use and standby time.
  • Thermal Regulation: It features built-in thermal regulation to protect the device and battery from overheating during the charging process.

Technical Specifications

  • Package: The device comes in a compact, 20-pin YFF package, which is ideal for space-constrained applications.
  • Charge Efficiency: It offers a high charge efficiency that reduces energy loss and heat generation, contributing to the overall durability and performance of the device.
  • Programmable Settings: The BQ24273YFFT allows for programmable charge parameters, such as charge current and voltage, giving designers flexibility to tailor the charging profile to specific battery chemistries and capacities.

Applications

The versatility of the BQ24273YFFT makes it an ideal solution for a diverse array of portable devices. Its robust power management capabilities ensure that devices remain operational and charged in a variety of situations, making it an indispensable component for manufacturers looking to deliver reliable and user-friendly electronic products.

Conclusion

In summary, the BQ24273YFFT from Texas Instruments represents a cutting-edge solution for battery charging and power management. Its combination of efficiency, flexibility, and advanced features makes it a top choice for designers and engineers who demand the best in battery management technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess