EN
  • EN
  • DE

BQ24257RGER

Part No BQ24257RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CEL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Multi-Chemistry 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name BQ24257
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43631-6, BQ24257RGER-ND, 296-43631-2, 296-43631-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913432-BQ24257RGER
Ultra Librarian 3D Model Ultra Librarian BQ24257RGER CAD Model

Description

The BQ24257RGER from Texas Instruments is a highly integrated single-cell Li-Ion battery charger designed to provide efficient and fast charging capabilities for portable devices. This advanced charging solution is housed in a compact 24-pin VQFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Charge Voltage: The device offers a programmable charge voltage with a high accuracy of ±0.5%, ensuring the battery is charged safely and to its maximum capacity.
  • Charge Current: Users can program the charge current up to 4.5A through an external resistor, which allows for flexibility in designing for various battery sizes and capacities.
  • Power Path Management: The BQ24257RGER supports power path management, which allows the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Thermal Regulation: To protect the battery and the charger from overheating, the device includes a thermal regulation feature that reduces charge current during high temperature conditions.

Advanced Safety Features

  • Battery Temperature Monitoring: The BQ24257RGER includes a temperature sense input that monitors the battery temperature to prevent charging if unsafe temperatures are detected.
  • Safety Timer: A programmable safety timer is provided to prevent prolonged charging at high currents, enhancing the safety of the system.
  • Input Overvoltage Protection: The device offers protection against input overvoltage conditions, which safeguards the charger and the system from damage due to power surges.

Applications

The BQ24257RGER is suitable for a wide range of portable applications, including smartphones, tablets, digital cameras, and other USB-charged devices. Its high level of integration, combined with its safety features and flexibility, make it a top choice for designers looking to create compact, reliable, and efficient charging solutions.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4092 $78.4092
2+ $64.3358 $128.6716
3+ $62.3253 $186.9759
4+ $60.3148 $241.2592
5+ $58.3043 $291.5215
6+ $52.2728 $313.6368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess