EN
  • EN
  • DE

BQ24251YFFT

Part No BQ24251YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION 30DSBGA / 2A Single Input I2C, Standalone Switch-Mode Li-Ion Battery Charger with Power-Path Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 10.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-UFBGA, DSBGA
Supplier Device Package 30-DSBGA
Part Number Series BQ24251
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812102-BQ24251YFFT
Ultra Librarian 3D Model Ultra Librarian BQ24251YFFT CAD Model

Description

The BQ24251YFFT from Texas Instruments is a highly integrated and efficient solution for power management, specifically designed for portable applications. This sophisticated device belongs to the family of switch-mode battery charge management and system power path management devices for single cell Li-Ion and Li-polymer batteries.

Key Features

  • High-Efficiency Power Conversion: The BQ24251YFFT utilizes switch-mode operation, which can be up to 90% efficient across a wide range of load currents, thereby enhancing battery life and reducing heat.
  • Integrated Power Path Management: This feature allows the system to be powered directly from the USB port or adapter while simultaneously charging the battery, ensuring uninterrupted operation even when the battery is depleted.
  • Programmable Charge Parameters: Users can set the charge voltage, current, and termination threshold to match specific battery requirements, providing a versatile charging solution for various applications.
  • Thermal Regulation: To ensure safety and device longevity, the BQ24251YFFT incorporates thermal regulation that reduces charge current during temperature rise, thereby protecting the charging device.

Applications

The BQ24251YFFT is ideal for a range of portable devices where efficient charging is crucial. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Handheld Gaming Devices
  • Bluetooth Accessories

Technical Specifications

The device operates over a wide input voltage range and includes various safety features such as overvoltage protection, thermal shutdown, and input overcurrent protection. It is available in a compact, 20-pin DSBGA package, making it suitable for space-constrained applications.

Conclusion

With its advanced features and high level of integration, the BQ24251YFFT from Texas Instruments represents a cutting-edge solution for modern portable electronics. Its ability to manage and optimize power efficiently ensures that it is a go-to choice for engineers and designers looking to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess