EN
  • EN
  • DE

BQ24250CYFFT

Part No BQ24250CYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 10.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Win Source Part Number 1023902-BQ24250CYFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24250CYFFT CAD Model

Description

Product Overview: Texas Instruments BQ24250CYFFT

The BQ24250CYFFT by Texas Instruments is a highly integrated single-cell Li-Ion battery charger designed for a wide range of portable applications. This advanced power management IC is engineered to deliver efficient, safe, and flexible charging solutions for smartphone batteries, wearable devices, and other electronics that require reliable battery management.

Key Features

  • High-Efficiency Charging: The BQ24250CYFFT offers a switch-mode charger with up to 92% efficiency, ensuring faster charging times and reduced heat generation during the charging process.
  • Input Voltage Range: This device supports a wide input voltage range from 4.5V to 6.5V, accommodating various power sources including USB ports and wall adapters.
  • Programmable Charging Parameters: Users can set the charging current, input current limit, and other parameters through an I2C interface, providing flexibility to optimize charging for different battery sizes and chemistries.
  • Battery Protection: The BQ24250CYFFT includes multiple safety features such as overcurrent, overvoltage, short-circuit, and thermal protection to safeguard the battery and extend its lifespan.
  • Power Path Management: This feature allows the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is low.

Applications

The BQ24250CYFFT is suitable for a variety of portable devices, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Bluetooth Headsets
  • Portable Gaming Systems
  • Other USB-Powered Devices

Package and Availability

The product comes in a compact 20-bump DSBGA package, designed for space-constrained applications. It is available for order directly from Texas Instruments or through authorized distributors, ensuring ready availability for both prototyping and large-scale production needs.

With its comprehensive feature set, the BQ24250CYFFT from Texas Instruments represents a robust and versatile solution for single-cell Li-Ion battery charging, contributing to the efficiency and reliability of modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1180 $54.7080
14+ $7.4815 $104.7410
21+ $7.2477 $152.2017
29+ $7.0139 $203.4031
37+ $6.7801 $250.8637
50+ $6.0787 $303.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess