EN
  • EN
  • DE

BQ24232HARGTR

Part No BQ24232HARGTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.31V
Voltage - Supply (Max) 10.2V
Interface USB
Temperature Range - Operating -5°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number BQ24232
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843187-BQ24232HARGTR
Ultra Librarian 3D Model Ultra Librarian BQ24232HARGTR CAD Model

Description

Overview of Texas Instruments BQ24232HARGTR

The BQ24232HARGTR is a highly integrated lithium-ion battery charger from Texas Instruments, designed to provide efficient power management for portable devices. This advanced charging solution is housed in a compact VQFN-16 package, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld electronics.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 4.35V to 10V, allowing for flexibility in choosing power sources.
  • Charge Current: It offers programmable charge currents up to 2A, enabling fast charging capabilities for devices with larger battery capacities.
  • Battery Voltage Regulation: The BQ24232HARGTR provides precise battery voltage regulation of up to 4.2V, ensuring the battery is charged safely and efficiently.
  • Thermal Regulation: To protect against overheating, the charger features an internal thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • High-Accuracy Current Sensing: The device includes an integrated current sensor to provide accurate measurement of the charge current, which helps to optimize the charging process.
  • Charge Status Indicators: It comes with charge status and fault indicators, which can be used to signal the charging progress or any issues during the charging cycle.
  • Power Path Management: The BQ24232HARGTR supports power path management, enabling the system to be powered from the USB port while simultaneously charging the battery.

Advanced Safety Features

The BQ24232HARGTR incorporates multiple safety features to ensure the protection of the charging system. These include overvoltage protection, thermal shutdown, and a timer for safety termination. Additionally, the charger has a battery temperature monitoring feature that works in conjunction with an external thermistor, further enhancing the safety of the charging process.

Energy-Efficient Operation

Designed with energy efficiency in mind, the BQ24232HARGTR minimizes power loss during charging through its high-efficiency power conversion architecture. This not only conserves energy but also reduces heat generation, contributing to the longevity of the device.

With its robust set of features and compact design, the BQ24232HARGTR from Texas Instruments stands out as a versatile and reliable charging solution for a wide array of portable electronics.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5850 $51.7000
48+ $2.1211 $101.8128
73+ $2.0548 $150.0004
101+ $1.9885 $200.8385
131+ $1.9222 $251.8082
175+ $1.7234 $301.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess