EN
  • EN
  • DE

BQ24090DGQ

Part No BQ24090DGQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case MSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717957-BQ24090DGQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24090DGQ CAD Model

Description

Product Overview: Texas Instruments BQ24090DGQ

The BQ24090DGQ is a highly integrated and efficient solution for battery charging and power management, designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced single-cell lithium-ion battery charger is suitable for a wide range of portable applications.

Key Features:

  • Charge Management: The BQ24090DGQ offers programmable charge management capabilities, ensuring safe and efficient charging of lithium-ion batteries. It supports a wide range of input voltages and is capable of operating with a USB port or an AC adapter.
  • Power Flexibility: The device provides an adjustable charge current up to 1 A, which allows users to optimize the charging speed for different battery capacities. The charge voltage is fixed at 4.2 V, which is ideal for single-cell lithium-ion batteries.
  • High-Efficiency: With an integrated synchronous fixed-frequency PWM controller operating at 1.1 MHz, the BQ24090DGQ minimizes power loss and maximizes charging efficiency, making it an energy-saving choice for portable devices.
  • Thermal Regulation: The device includes an intelligent thermal regulation feature that reduces the charge current when the internal temperature of the chip approaches the thermal limit, ensuring safe operation under all conditions.
  • Protection Features: The BQ24090DGQ is equipped with multiple safety features, including overvoltage protection, thermal shutdown, and a battery temperature monitoring input that safeguards the battery and the device during the charging process.
  • Compact Design: Housed in a 10-pin VSON package, the BQ24090DGQ is designed for space-constrained applications. Its small footprint makes it an excellent choice for portable electronics where board space is at a premium.

Applications:

The BQ24090DGQ is versatile and can be used in a variety of portable devices such as smartphones, tablets, digital cameras, handheld gaming consoles, and Bluetooth headsets. Its robust design and comprehensive feature set make it an ideal power management solution for manufacturers looking to enhance the charging capabilities of their products.

Conclusion:

With its advanced charge management features, high efficiency, and compact design, the BQ24090DGQ from Texas Instruments stands out as a superior choice for designers and engineers seeking a reliable and versatile battery charging solution.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess