EN
  • EN
  • DE

BQ24083DRCTG4

Part No BQ24083DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POL CHARGER 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1023826-BQ24083DRCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24083DRCTG4 CAD Model

Description

Introducing the BQ24083DRCTG4 from Texas Instruments

The BQ24083DRCTG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This highly efficient device is a single-cell Li-Ion battery charger that provides a wealth of features to ensure safe and reliable charging for portable applications. The compact DRC package makes it an ideal choice for space-constrained designs.

At the heart of the BQ24083DRCTG4's functionality is its ability to autonomously transition between different charging phases. It includes pre-conditioning, fast charging, and termination, which ensures that the battery is charged quickly and safely. The pre-charge conditioning feature prepares the battery for full charging by gently ramping up the current, which is essential for preserving battery health and longevity.

The device operates with an input voltage range from 4.35V to 10V, which allows it to be used with a variety of power supplies. Moreover, the BQ24083DRCTG4 supports a programmable charge current up to 1.5A, making it versatile for different battery capacities and sizes. The charge current can be easily set with an external resistor, providing design flexibility.

Safety is a critical concern when it comes to battery charging, and the BQ24083DRCTG4 addresses this with multiple protection features. It includes thermal regulation, which prevents the charger from overheating during operation. Additionally, it has built-in safety timers for pre-charge and fast charge phases, and a status reporting feature that allows the system to monitor the charging process.

The charger also offers a status output that indicates the charging progress, which can be used to drive an LED or communicate with a host processor. This allows for a user-friendly interface that indicates when the battery is fully charged or if there is an error during the charging process.

With its advanced features, high efficiency, and compact size, the BQ24083DRCTG4 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable charging solution into their portable or wearable devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9218 $57.6540
65+ $1.5769 $102.4985
100+ $1.5276 $152.7600
140+ $1.4784 $206.9760
175+ $1.4291 $250.0925
235+ $1.2812 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess