Product Overview
The BQ24081DRCR IC is engineered to efficiently manage the charging of single-cell Li-Ion and Li-Polymer batteries. It is tailored for portable gadgets requiring a reliable power supply with compact and effective charging solutions.
Features and Benefits
- Flexible Charge Management: Customizable charging parameters to fit diverse device requirements.
- Power Path Control: Allows simultaneous device operation while charging.
- Enhanced Thermal Protection: Safeguards battery and device life.
- Dynamic Power Limiting (DPL): Adaptive current limiting to optimize power delivery.
- Space-saving Package: Suited for compact and portable applications.
Applications and Projects
- Smartphones and tablets
- Portable navigation devices
- Rechargeable lighting solutions
- Interactive toys and gadgets
- Medical monitoring equipment
It functions efficiently within an input voltage range of 4.5V to 10.5V, maintaining stable operation between -40°C and 85°C.