Product Overview: Texas Instruments BQ24060DRCTG4
The BQ24060DRCTG4 is a highly integrated and efficient solution for battery charging, designed and manufactured by Texas Instruments (TI). This versatile single-cell Li-Ion battery charger is an essential component for modern portable electronic devices. With its compact design and advanced features, the BQ24060DRCTG4 is suitable for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.
Key Features
- Charge Management: The device offers a complete charge management solution with automatic recharge, pre-charge conditioning, and charge termination to ensure battery longevity and reliability.
- High Efficiency: The BQ24060DRCTG4 boasts high charging efficiency, minimizing heat generation and reducing energy consumption.
- Programmable Charging Parameters: Users can program key parameters such as charge current and voltage thresholds to tailor the charging process to specific battery requirements.
- Thermal Regulation: This feature protects the battery and circuitry by reducing charge current if the internal temperature of the chip exceeds a preset threshold.
- LED Status Indicator: An integrated LED driver provides visual status indication for the charging process, allowing users to easily monitor charge states.
- Power Path Management: The BQ24060DRCTG4 supports power path management, enabling the system to be powered from the USB port while simultaneously charging the battery.
Technical Specifications
- Input Voltage Range: 4.35V to 6.5V, making it compatible with standard USB power sources and adapters.
- Charge Current: Programmable up to 1.5A to support fast charging for devices with higher power needs.
- Battery Voltage Regulation: Accurate voltage regulation ensures the battery is charged to its optimal voltage level.
- Package: The device comes in a small 10-pin SON package, ideal for space-constrained applications.
With its integrated power FET and current sensor, reverse blocking protection, and under-voltage lockout, the BQ24060DRCTG4 provides a safe and efficient charging solution. Its advanced charge control features, combined with the quality and reliability of Texas Instruments, make it an excellent choice for engineers and designers looking to enhance the battery charging capabilities of their portable devices.