EN
  • EN
  • DE

BQ24018DRCTG4

Part No BQ24018DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ON LINEAR CHRG MGMT 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqTINY
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.36V
Voltage Supply MAX 16.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 770286-BQ24018DRCTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24018DRCTG4 CAD Model

Description

Product Overview: BQ24018DRCTG4 from Texas Instruments

The BQ24018DRCTG4 is a highly integrated and efficient solution for lithium-ion battery charging, brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This advanced charge management device is designed to cater to the needs of modern portable electronics, offering a compact, reliable, and safe charging experience for single-cell Li-ion and Li-polymer batteries.

Key Features:

  • High Integration: The BQ24018DRCTG4 integrates several key functions into one package, including power FETs, a current sensor, reverse-blocking protection, and high-accuracy current and voltage regulation. This level of integration simplifies the design process and reduces the overall footprint of the charging solution on the PCB.
  • Optimized Charging: It features a programmable charge rate up to 2A through an external resistor, making it versatile for various battery capacities. The device also supports a range of input voltages, accommodating the fluctuating power levels from USB sources and adapters.
  • Intelligent Control: The device includes a thermal regulation mechanism that reduces charge current in the event of excessive temperature rise, ensuring safe operation and preserving battery health. Additionally, it has a charge status output that can be utilized for real-time monitoring of the charging process.
  • Protection Features: A suite of safety features is built into the BQ24018DRCTG4, including overvoltage protection, thermal shutdown, and a safety timer for end-of-charge control. These features help prevent damage to both the battery and the device in abnormal conditions.
  • Power-Saving Mode: To conserve energy, the device offers a low power mode that minimizes battery drain when the charger is connected but not actively charging.

Applications:

The BQ24018DRCTG4 is ideal for a wide range of portable devices such as smartphones, tablets, digital cameras, handheld gaming consoles, and Bluetooth headsets. Its versatility also extends to power banks, portable medical devices, and any other application that requires efficient and secure battery charging.

Package and Availability:

Encased in a compact VSON-10 package, the BQ24018DRCTG4 is designed for space-constrained applications. The device is readily available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With the BQ24018DRCTG4, Texas Instruments continues its tradition of providing innovative, high-performance integrated circuits that meet the evolving demands of the electronics industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess