EN
  • EN
  • DE

BQ24012EVM

Part No BQ24012EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR BQ24012 / bq24012 Battery Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series bqTINY
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part BQ24012
Primary Attributes 1 Cell- Li-Ion / Li-Pol, 4.2V @ 700mA, 5V in
Secondary Attributes Safety Timer, Precharge Conditioning, Cell Temperature Monitoring, Status Output
Supplied Contents Board(s)
Win Source Part Number 770284-BQ24012EVM
Popularity Medium
Supply and Demand Status Limited
Family Name bq24012
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24012EVM CAD Model

Description

The BQ24012EVM from Texas Instruments is an evaluation module designed for users to test and evaluate the capabilities of the BQ24012 integrated circuit, a highly efficient, single-cell, lithium-ion battery charger. This product is an essential tool for engineers and designers who are looking to incorporate Texas Instruments' battery charging technology into their applications.

Key Features

  • Integrated Power FETs: The BQ24012EVM comes with integrated power FETs for charge and discharge operations, providing a compact solution for battery management.
  • Programmable Charge Parameters: Users can program key parameters such as charge current, pre-charge current, and termination current to suit a wide range of battery sizes and chemistries.
  • LED Indicators: The evaluation module includes LED indicators that provide real-time status of the charging process, including power-good, charge-in-progress, and charge-complete notifications.
  • Thermal Regulation: To ensure safety and reliability, the BQ24012EVM features thermal regulation, which reduces charge current in the event of excessive temperature rise.
  • High-Efficiency Charging: The device supports high-efficiency charging, optimizing power usage and reducing heat generation during the charge cycle.

Applications

The BQ24012EVM is ideal for a variety of applications where efficient charging of single-cell lithium-ion batteries is required. These include:

  • Portable consumer electronics
  • Handheld devices
  • Wireless headsets and speakers
  • Wearable technology
  • Medical devices

Design Support

Texas Instruments provides comprehensive design support for the BQ24012EVM, including technical documentation, reference designs, and software tools. This support enables designers to rapidly integrate the charging solution into their prototypes and accelerate the development process.

Ordering Information

The BQ24012EVM can be ordered directly from Texas Instruments or through authorized distributors. For detailed product specifications, pricing, and ordering information, please visit the Texas Instruments website or contact your local sales office.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess