EN
  • EN
  • DE

BQ24002PWPG4

Part No BQ24002PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 70°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1154098-BQ24002PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24002
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24002PWPG4 CAD Model

Description

Product Overview: BQ24002PWPG4 from Texas Instruments

The BQ24002PWPG4 is a highly integrated and efficient battery charge management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced charging solution is specifically tailored for portable applications and is capable of charging single-cell Li-Ion or Lithium-Polymer batteries. With its compact PowerPAD™ MSOP package, the BQ24002PWPG4 offers a space-efficient footprint, making it ideal for space-constrained applications.

Key Features:

  • Advanced Charge Management: The device incorporates sophisticated charge algorithms to optimize battery performance and extend battery life. It includes pre-conditioning of deeply discharged batteries, a fast charge phase, and a charge termination based on minimum current.
  • High Efficiency: With an integrated synchronous fixed-frequency PWM controller operating at 1.1 MHz, the BQ24002PWPG4 minimizes power loss and improves charging efficiency, which is crucial for battery-operated devices.
  • Programmable Charge Parameters: Users can program the charge current, pre-charge current, and termination threshold via external resistors, allowing for customization to a specific battery's requirements.
  • Charge Status Indicators: The IC includes a charge status output that can drive an LED to provide visual feedback on the charging process or interface with a host microcontroller for more detailed monitoring.
  • Multiple Safety Features: The BQ24002PWPG4 is equipped with numerous safety features, including thermal regulation, temperature monitoring, and a timer for charge termination to ensure safe and reliable operation.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient charging even when the input voltage is close to the battery voltage.

Applications:

The versatility of the BQ24002PWPG4 makes it suitable for a wide range of portable devices, such as:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming consoles
  • Portable medical devices
  • Bluetooth headsets and wearable technology

In summary, the BQ24002PWPG4 from Texas Instruments is a sophisticated and adaptable charge management solution that ensures safe, efficient, and fast battery charging for a variety of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess