EN
  • EN
  • DE

BQ20Z80DBTR

Part No BQ20Z80DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE BQ29312A 38-TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ20Z80
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571387-BQ20Z80DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20Z80DBTR CAD Model

Description

Introducing the BQ20Z80DBTR Battery Management IC from Texas Instruments

The BQ20Z80DBTR is a sophisticated battery pack manager from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the demanding requirements of modern portable applications, this integrated circuit (IC) is part of TI's extensive portfolio of power management solutions. The BQ20Z80DBTR is engineered to ensure efficient, reliable, and safe operation of rechargeable battery packs, making it an ideal choice for a wide range of electronic devices.

At the heart of this IC is an advanced battery fuel gauge, which utilizes TI's patented Impedance Track™ algorithm. This technology provides high-precision monitoring of the battery's state-of-charge (SOC) and state-of-health (SOH), delivering critical data to maintain optimal battery performance. The algorithm adapts over time to the changing conditions of the battery, ensuring accurate SOC calculations without requiring a full discharge.

To further enhance battery management, the BQ20Z80DBTR incorporates a range of features designed to protect and extend the life of the battery. These include overcharge and over-discharge protection, cell balancing, and temperature monitoring. These protective measures are crucial in preventing damage to the battery and ensuring user safety, especially in applications where battery reliability is critical.

The BQ20Z80DBTR is also equipped with a serial communication interface, which enables seamless integration with a host controller. This allows for real-time monitoring and control of the battery pack, facilitating smart energy management and prolonging the overall lifespan of the battery.

With its compact form factor, the BQ20Z80DBTR comes in a 30-pin TSSOP package, making it suitable for space-constrained applications. This IC is designed to work with a wide range of battery chemistries, including lithium-ion, lithium-polymer, and lithium-iron phosphate, offering versatility for various product designs.

Whether you're developing portable consumer electronics, power tools, or energy storage systems, the BQ20Z80DBTR from Texas Instruments provides a reliable and efficient solution for advanced battery management. Its combination of precision, protection, and power makes it an essential component for any battery-powered application.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess