EN
  • EN
  • DE

SMBJ5924CE3/TR13

Part No SMBJ5924CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5924
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280283-SMBJ5924CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5924CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5924CE3/TR13 Zener Diode

The SMBJ5924CE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 15 volts, making it a suitable choice for a wide range of electronic applications requiring precise voltage control.

Constructed with Silicon planar power Zener diodes, the SMBJ5924CE3/TR13 is packaged in a SMB (DO-214AA) package, which is known for its compact footprint and reliable surface-mount capabilities. This makes it an ideal component for space-constrained applications, while also providing robust performance in terms of power dissipation and thermal management.

The device is capable of handling a power dissipation of 1.5 watts, which is impressive for its size, ensuring that it can support a variety of circuits without compromising on performance. Additionally, the Zener diode operates within a wide temperature range, typically from -55°C to +150°C, offering stability and reliability even under extreme conditions.

One of the key features of the SMBJ5924CE3/TR13 is its tight voltage tolerance. This precision is critical for applications that require a consistent voltage level to function correctly. The Zener diode's ability to maintain a stable voltage despite fluctuations in the power supply or load conditions makes it a valuable component in voltage regulation circuits, power management systems, and protection circuits against overvoltage conditions.

Moreover, the SMBJ5924CE3/TR13 is provided in a tape and reel packaging format, denoted by the TR13 suffix, which facilitates automated assembly processes and is ideal for high-volume production environments. The product also complies with industry standards for quality and reliability, ensuring that it meets the stringent requirements of commercial and industrial electronic devices.

In summary, Microchip Technology's SMBJ5924CE3/TR13 Zener diode is a robust, high-performance component designed for precise voltage regulation in a variety of electronic applications. Its compact design, high power dissipation, and tight voltage tolerance make it a reliable choice for engineers and designers looking to enhance the stability and performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess