EN
  • EN
  • DE

SMAJ5922BE3/TR13

Part No SMAJ5922BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5922
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280375-SMAJ5922BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5922BE3/TR13 CAD Model

Description

Microchip Technology's SMAJ5922BE3/TR13 Zener Diode

Introducing the SMAJ5922BE3/TR13, a robust and reliable Zener diode from the reputable manufacturer Microchip Technology. This high-quality electronic component is designed to provide precise voltage regulation, making it an essential part of many power management solutions. With its compact form factor and high performance, the SMAJ5922BE3/TR13 is an excellent choice for designers and engineers looking to ensure stable operation in their electronic circuits.

Key Features

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 6.2V, providing a stable reference voltage for various applications.
  • Power Dissipation: It has a power dissipation of 1.5W, allowing it to handle moderate levels of power within a circuit without overheating.
  • Package: The SMAJ5922BE3/TR13 comes in a surface-mount SMA package, which is widely used and suitable for automated assembly processes. Its small footprint is ideal for space-constrained applications.
  • High Reliability: Manufactured by Microchip Technology, this Zener diode is built to meet high-quality standards, ensuring reliable performance over its lifespan.
  • Temperature Stability: The diode features a low dynamic impedance and operates effectively over a broad temperature range, maintaining its voltage regulation characteristics even under varying conditions.

Applications

The SMAJ5922BE3/TR13 is versatile and can be used in a multitude of applications. It is commonly found in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality Assurance

Microchip Technology is known for its commitment to quality, and the SMAJ5922BE3/TR13 is no exception. It is produced in facilities that adhere to stringent quality control standards, ensuring that each diode performs to its specifications. Furthermore, this Zener diode is RoHS compliant, highlighting Microchip's dedication to environmental responsibility.

Whether you're designing power management systems for commercial products or sophisticated electronics, the SMAJ5922BE3/TR13 from Microchip Technology is a reliable component that will help you achieve the performance and stability your applications demand.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess