EN
  • EN
  • DE

SMAJ4738CE3/TR13

Part No SMAJ4738CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4738
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280336-SMAJ4738CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4738CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4738CE3/TR13 Zener Diode

The SMAJ4738CE3/TR13 from Microchip Technology is a robust Zener diode that offers excellent voltage regulation and protection features for your electronic circuits. This Zener diode is part of the SMAJ series, known for its reliability and efficiency in a wide range of applications. With its precise voltage control capabilities, the SMAJ4738CE3/TR13 is an ideal choice for voltage regulation tasks in various electronic devices.

Key Features:

  • Voltage Regulation: The SMAJ4738CE3/TR13 has a nominal Zener voltage of 5.6V, which provides a stable reference voltage for precise voltage regulation in your circuit designs.
  • Power Dissipation: Capable of handling up to 1W of power dissipation, this Zener diode can withstand significant power levels, making it suitable for a variety of power applications.
  • Package Type: It comes in a DO-214AC (SMA) package, which is a surface-mount device (SMD) that allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Surge Capability: The device is designed to handle surge currents effectively, ensuring protection against voltage spikes and enhancing the overall durability of the system it is integrated into.
  • Temperature Stability: With excellent thermal stability, the SMAJ4738CE3/TR13 operates reliably over a broad temperature range, maintaining consistent performance even under varying environmental conditions.
  • RoHS Compliant: This product is RoHS compliant, meeting the requirements for the restriction of hazardous substances, making it an environmentally friendly option for your applications.

Applications:

The SMAJ4738CE3/TR13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Microchip Technology's SMAJ4738CE3/TR13 is a reliable and efficient solution for designers looking to incorporate voltage regulation and protection features into their electronic products. Its robust design and consistent performance make it a valuable component in any application requiring Zener diode functionality.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess