EN
  • EN
  • DE

BQ29440DRBT

Part No BQ29440DRBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CELL 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name BQ29440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27607-2, 296-27607-1, 296-27607-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913455-BQ29440DRBT
Ultra Librarian 3D Model Ultra Librarian BQ29440DRBT CAD Model

Description

The Texas Instruments BQ29440DRBT is a state-of-the-art battery monitor integrated circuit (IC) designed to provide accurate monitoring and protection for single-cell lithium-ion or lithium-polymer batteries. This advanced chip is an essential component for portable electronics, ensuring both safety and efficiency in battery management.

Key Features

  • Voltage Monitoring: The BQ29440DRBT offers precise voltage monitoring capabilities, which are crucial for maintaining the longevity and reliability of the battery. It ensures that the cell operates within safe voltage limits to prevent overcharging and deep discharging, which can significantly harm battery life.
  • Overcurrent Protection: This IC includes features to detect and prevent excessive current draw from the battery, which can lead to overheating and potential damage. It is designed to trigger protective measures if an overcurrent condition is detected.
  • Compact Design: The BQ29440DRBT comes in a small SON-6 package, making it ideal for space-constrained applications. Its compact size does not compromise its performance, offering full functionality in a tiny footprint.
  • Power Management: With its advanced power management features, this battery monitor IC helps in optimizing the battery's performance by balancing power consumption with the demands of the device it powers.
  • Temperature Monitoring: Temperature is a critical parameter for battery safety and longevity. The BQ29440DRBT includes temperature monitoring to ensure the battery operates within a safe temperature range.

Applications

The BQ29440DRBT is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices such as smartphones, digital cameras, and handheld gaming devices. Additionally, it can be utilized in medical devices, smart wearables, and any other application that relies on a single-cell lithium-ion or lithium-polymer battery.

Technical Specifications

  • Package: SON-6
  • Battery Type: Single-cell Li-ion or Li-polymer
  • Operating Temperature Range: -40°C to +85°C

Overall, the Texas Instruments BQ29440DRBT battery monitor IC is a robust solution for battery management in modern electronic devices, providing critical protection and monitoring to ensure safe and efficient battery usage.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8981 $52.1658
43+ $2.3779 $102.2497
66+ $2.3036 $152.0376
90+ $2.2293 $200.6370
117+ $2.1550 $252.1350
156+ $1.9321 $301.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,189 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess