EN
  • EN
  • DE

BQ20895ADBTR-V700

Part No BQ20895ADBTR-V700
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 984998-BQ20895ADBTR-V700
Ultra Librarian 3D Model Ultra Librarian BQ20895ADBTR-V700 CAD Model

Description

Product Overview: Texas Instruments BQ20895ADBTR-V700

The Texas Instruments BQ20895ADBTR-V700 is a state-of-the-art integrated circuit designed for advanced battery management in portable devices. This sophisticated chip is part of TI's extensive lineup of power management solutions, tailored to enhance the performance and reliability of modern electronic systems.

At the heart of the BQ20895ADBTR-V700 lies its precision charging capability, which ensures that lithium-ion batteries are charged quickly, efficiently, and safely. The device supports a wide range of input voltages, accommodating the diverse power sources commonly used in portable electronics. This flexibility makes it an ideal choice for a broad spectrum of applications, from smartphones and tablets to digital cameras and portable gaming systems.

The BQ20895ADBTR-V700 boasts an array of features designed to protect and extend the life of the battery. It includes over-voltage, over-current, and thermal protection circuits that safeguard the battery during charging. Additionally, the chip is equipped with an intelligent algorithm that optimizes the charging process based on the condition of the battery, ensuring maximum energy efficiency and prolonging battery lifespan.

One of the key advantages of the BQ20895ADBTR-V700 is its compact form factor. The device comes in a small, leadless package that is ideal for space-constrained applications. This allows designers to incorporate advanced battery management into their products without compromising on size or design flexibility.

Furthermore, the BQ20895ADBTR-V700 is designed with the future in mind. It supports the latest battery technologies and charging standards, ensuring that devices using this chip remain compatible with new advancements in the field of portable power. Texas Instruments also provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the BQ20895ADBTR-V700 into a wide range of products.

In summary, the Texas Instruments BQ20895ADBTR-V700 represents a cutting-edge solution for battery management in portable devices. Its combination of fast charging, extensive protection features, and compact size makes it an excellent choice for designers looking to create the next generation of battery-powered electronics.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.3657
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7648 $201.1872
147+ $1.7059 $250.7673
197+ $1.5295 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,074 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess