EN
  • EN
  • DE

BQ2014HSNTRG4

Part No BQ2014HSNTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2014
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571322-BQ2014HSNTRG4
Ultra Librarian 3D Model Ultra Librarian BQ2014HSNTRG4 CAD Model

Description

The BQ2014HSNTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This advanced chip is part of TI's extensive range of battery management products and is specifically engineered to provide precise fuel gauging for nickel-based battery packs such as NiCd or NiMH.

Key Features

  • Advanced Battery Monitoring: The BQ2014HSNTRG4 offers sophisticated monitoring capabilities, enabling accurate tracking of the battery's charge state and health, which is crucial for maintaining optimal performance and longevity.
  • Self-Discharge Compensation: This innovative IC incorporates self-discharge compensation, accounting for the natural loss of charge over time, ensuring reliable fuel gauging even during extended periods of inactivity.
  • High Precision: With its high-precision measurement system, the BQ2014HSNTRG4 can provide detailed data on battery parameters, allowing for better-informed decisions regarding battery usage and charging cycles.
  • Voltage-Based Fuel Gauging: Utilizing voltage-based fuel gauging, this IC is adept at determining the remaining battery capacity, which is essential for devices that require consistent power management.

Applications

The BQ2014HSNTRG4 is suitable for a wide range of applications where accurate battery management is critical. It is commonly used in:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Industrial instruments
  • Backup power systems

Quality and Reliability

As with all Texas Instruments products, the BQ2014HSNTRG4 is built to meet the highest standards of quality and reliability. TI's commitment to excellence ensures that this battery management IC delivers consistent performance and durability across a wide range of operating conditions.

For designers and engineers looking for a reliable solution for nickel-based battery fuel gauging, the BQ2014HSNTRG4 by Texas Instruments represents a top-tier choice, offering both precision and flexibility to meet the demands of various applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6018 $56.0630
80+ $1.3143 $105.1440
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1911 $250.1310
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess