EN
  • EN
  • DE

BQ2004ESNTR

Part No BQ2004ESNTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CONTROLLER FASTCHRGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant, Pulsed
Programmable Features Voltage
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1023751-BQ2004ESNTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2004ESNTR CAD Model

Description

The BQ2004ESNTR is a high-performance, fast-charge management IC designed and manufactured by the renowned Texas Instruments. This integrated circuit is specifically engineered to cater to the needs of modern rechargeable battery technologies, providing efficient and reliable charging solutions for a wide array of applications.

Key Features

  • Fast Charge Control: The BQ2004ESNTR offers fast charge control that significantly reduces battery charging time without compromising the health or longevity of the battery.
  • Multiple Chemistry Support: It supports a variety of battery chemistries, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), Lithium-Ion (Li-Ion), and Lead-Acid, making it a versatile choice for different types of battery-powered devices.
  • High-Efficiency Charging: This IC is designed for high-efficiency charging, which ensures minimal energy loss during the charging process, leading to energy savings and reduced heat generation.
  • Intelligent Temperature Monitoring: With an in-built temperature monitoring feature, the BQ2004ESNTR prevents overheating, enhancing safety and prolonging battery life.
  • Voltage and Current Regulation: The device includes precise voltage and current regulation to protect the battery from overcharging and to ensure optimal charging performance.

Applications

The BQ2004ESNTR is ideal for a range of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices
  • Energy storage systems

Product Specifications

Parameter Value Package Type 16-SOIC Operating Temperature -20°C to +70°C Input Voltage 4.5V to 10V Charge Management Fast Charge, Precharge, Top-Off, Maintenance

With its advanced features and comprehensive protection mechanisms, the BQ2004ESNTR from Texas Instruments stands out as a sophisticated solution for fast and efficient battery charge management in a variety of electronic devices.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess